TE Connectivity Antennas 2118059-1

Description
Body Features Antenna Weight : 3.3 G  [.116 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .35 M  [1.15 FT ] Product Height : .3 MM  [.012 INCH ] Product Length : 30.61 MM  [1.205 INCH ] Product Width : 36.85 MM  [1.451 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 b/g, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, MHF1, UMCC, U.FL Signal Characteristics Frequency Band (MHZ) : 2300 - 3800 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 3.3 G  [.116 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .35 M  [1.15 FT ] Product Height : .3 MM  [.012 INCH ] Product Length : 30.61 MM  [1.205 INCH ] Product Width : 36.85 MM  [1.451 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 b/g, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, MHF1, UMCC, U.FL Signal Characteristics Frequency Band (MHZ) : 2300 - 3800 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118059-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2118059-1
Antennas 2118059-1
Body Features Antenna Weight : 3.3 G  [.116 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .35 M  [1.15 FT ] Product Height : .3 MM  [.012 INCH ] Product Length : 30.61 MM  [1.205 INCH ] Product Width : 36.85 MM  [1.451 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 b/g, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, MHF1, UMCC, U.FL Signal Characteristics Frequency Band (MHZ) : 2300 - 3800 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 3.3 G  [.116 OZ ]

Configuration Features


  • Antenna Style : Thin PCB
  • Antenna Type : PCB
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .35 M  [1.15 FT ]
  • Product Height : .3 MM  [.012 INCH ]
  • Product Length : 30.61 MM  [1.205 INCH ]
  • Product Width : 36.85 MM  [1.451 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 b/g, WiMAX, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF, MHF1, UMCC, U.FL

Signal Characteristics


  • Frequency Band (MHZ) : 2300 - 3800
  • Gain (Max) (DB) : 4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - A107429-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A107429-ND
RF Antennas A107429-ND
3GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.3GHz ~ 3.8GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

3GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.3GHz ~ 3.8GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Antennas - 2118059-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118059-1
Antennas 2118059-1
WIMAX SINGLE BAND PCB Antenna

WIMAX SINGLE BAND PCB Antenna

Buy Now
Swedesboro, NJ, United States
Antennas
2118059-1
Antennas 2118059-1
Antennas

Antennas

Buy Now
3800MHz Rf Antenna - 875-2118059-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3800MHz Rf Antenna
875-2118059-1
3800MHz Rf Antenna 875-2118059-1
Antenna Omni-Directional 4dB Gain 3800MHz Bag/Box Product overview: 2118059-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3800MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2118059-1 can be used for catalog matching and distributor lookup.

Antenna Omni-Directional 4dB Gain 3800MHz Bag/Box Product overview: 2118059-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3800MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2118059-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 2118059-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118059-1
RF Antennas 2118059-1
3GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.3GHz ~ 3.8GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

3GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.3GHz ~ 3.8GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now
Sheung Wan, Hong Kong
Antennas
2118059-1
Antennas 2118059-1
Antennas WIMAX SINGLE BAND PCB ANTENNA

Antennas WIMAX SINGLE BAND PCB ANTENNA

Buy Now Datasheet
Pcb Antenna, Lin, 2.3-3.8Ghz, 4Dbi; Antenna Type Te Connectivity - 98X6454 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, Lin, 2.3-3.8Ghz, 4Dbi; Antenna Type Te Connectivity
98X6454
Pcb Antenna, Lin, 2.3-3.8Ghz, 4Dbi; Antenna Type Te Connectivity 98X6454
PCB ANTENNA, LIN, 2.3-3.8GHZ, 4DBI; Antenna Type:PCB; Frequency Min:2.3GHz; Frequency Max:3.8GHz; Antenna Mounting:Adhesive; Gain:4dBi; VSWR:3; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

PCB ANTENNA, LIN, 2.3-3.8GHZ, 4DBI; Antenna Type:PCB; Frequency Min:2.3GHz; Frequency Max:3.8GHz; Antenna Mounting:Adhesive; Gain:4dBi; VSWR:3; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site
Pcb Antenna, 2.3-3.8Ghz, 4Dbi, Adhesive; Antenna Type Amp Te Connectivity - 33AC5744 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 2.3-3.8Ghz, 4Dbi, Adhesive; Antenna Type Amp Te Connectivity
33AC5744
Pcb Antenna, 2.3-3.8Ghz, 4Dbi, Adhesive; Antenna Type Amp Te Connectivity 33AC5744
PCB ANTENNA, 2.3-3.8GHZ, 4DBI, ADHESIVE; Antenna Type:PCB; Frequency Min:2.3GHz; Frequency Max:3.8GHz; Antenna Mounting:Adhesive; Gain:4dBi; VSWR:3; Input Power:3W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-;RoHS Compliant: Yes

PCB ANTENNA, 2.3-3.8GHZ, 4DBI, ADHESIVE; Antenna Type:PCB; Frequency Min:2.3GHz; Frequency Max:3.8GHz; Antenna Mounting:Adhesive; Gain:4dBi; VSWR:3; Input Power:3W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2118059-1 A107429-ND 2118059-1 875-2118059-1 2118059-1 2118059-1 98X6454 33AC5744
Product Name Antennas RF Antennas Antennas 3800MHz Rf Antenna RF Antennas Antennas Pcb Antenna, Lin, 2.3-3.8Ghz, 4Dbi; Antenna Type Te Connectivity Pcb Antenna, 2.3-3.8Ghz, 4Dbi, Adhesive; Antenna Type Amp Te Connectivity
Applications Wi-Fi Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ RF Testing Bluetooth, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear Linear
Primary Frequency Range 2300.0 to 3800.0 MHz 3000.0 MHz 2300.0 to 3800.0 MHz 2300.0 to 3800.0 MHz
Gain 3 to 6 dB 4 dB 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108923-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118308-9 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Wi-Fi, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details
Antennas - 2195849-1 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers