TE Connectivity Antennas 2332157-4

Description
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Protocol : LTE MIMO, Wi-Fi, GPS, Galileo, GNSS Antenna Style : External Antenna Type : Enclosure Band Type : 6 band Number of Ports : 6 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 300 MM  [11.811 INCH ] Product Height : 50 MM  [2.2 INCH ] Product Length : 170 MM  [6.77 INCH ] Product Width : 60 MM  [2.4 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : GNSS, GPS, Wi-Fi, WLAN, Cellular, GSM, LTE Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Polarization : Right Hand Circular Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 698 - 960, 4900 - 6000, 2300 - 2700, 2300 - 3800, 1710 - 2170, 1562 - 1612 Gain (Max) (DB) : 5 Usage Conditions Application by Region : WLAN - Global - 2400 - 2483.5 MHz, LTE - Global - 1920 - 2170 MHz, GPS - Global - 1565 - 1585 MHz, WLAN - Global - 4900 - 5875 MHz
Request a Quote Datasheet
Description
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Protocol : LTE MIMO, Wi-Fi, GPS, Galileo, GNSS Antenna Style : External Antenna Type : Enclosure Band Type : 6 band Number of Ports : 6 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 300 MM  [11.811 INCH ] Product Height : 50 MM  [2.2 INCH ] Product Length : 170 MM  [6.77 INCH ] Product Width : 60 MM  [2.4 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : GNSS, GPS, Wi-Fi, WLAN, Cellular, GSM, LTE Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Polarization : Right Hand Circular Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 698 - 960, 4900 - 6000, 2300 - 2700, 2300 - 3800, 1710 - 2170, 1562 - 1612 Gain (Max) (DB) : 5 Usage Conditions Application by Region : WLAN - Global - 2400 - 2483.5 MHz, LTE - Global - 1920 - 2170 MHz, GPS - Global - 1565 - 1585 MHz, WLAN - Global - 4900 - 5875 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2332157-4 - TE Connectivity
Berwyn, PA, United States
Antennas
2332157-4
Antennas 2332157-4
Body Features Product Weight : 260 G  [9.17 OZ ] Configuration Features Antenna Protocol : LTE MIMO, Wi-Fi, GPS, Galileo, GNSS Antenna Style : External Antenna Type : Enclosure Band Type : 6 band Number of Ports : 6 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 300 MM  [11.811 INCH ] Product Height : 50 MM  [2.2 INCH ] Product Length : 170 MM  [6.77 INCH ] Product Width : 60 MM  [2.4 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Wireless Application : GNSS, GPS, Wi-Fi, WLAN, Cellular, GSM, LTE Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Rooftop Polarization : Right Hand Circular Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 698 - 960, 4900 - 6000, 2300 - 2700, 2300 - 3800, 1710 - 2170, 1562 - 1612 Gain (Max) (DB) : 5 Usage Conditions Application by Region : WLAN - Global - 2400 - 2483.5 MHz, LTE - Global - 1920 - 2170 MHz, GPS - Global - 1565 - 1585 MHz, WLAN - Global - 4900 - 5875 MHz

Body Features


  • Product Weight : 260 G  [9.17 OZ ]

Configuration Features


  • Antenna Protocol : LTE MIMO, Wi-Fi, GPS, Galileo, GNSS
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : 6 band
  • Number of Ports : 6

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 300 MM  [11.811 INCH ]
  • Product Height : 50 MM  [2.2 INCH ]
  • Product Length : 170 MM  [6.77 INCH ]
  • Product Width : 60 MM  [2.4 INCH ]

Electrical Characteristics


  • Active Antenna : Yes
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Wireless Application : GNSS, GPS, Wi-Fi, WLAN, Cellular, GSM, LTE

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Vehicle Rooftop
  • Polarization : Right Hand Circular
  • Region : Global

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 4900 - 6000, 2300 - 2700, 2300 - 3800, 1710 - 2170, 1562 - 1612
  • Gain (Max) (DB) : 5

Usage Conditions


  • Application by Region : WLAN - Global - 2400 - 2483.5 MHz, LTE - Global - 1920 - 2170 MHz, GPS - Global - 1565 - 1585 MHz, WLAN - Global - 4900 - 5875 MHz
Buy Now
Swedesboro, NJ, United States
Antennas
2332157-4
Antennas 2332157-4
Antennas

Antennas

Buy Now
RF Antennas - 2332157-4-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2332157-4-ND
RF Antennas 2332157-4-ND
829MHz, 1.587GHz, 1.94GHz, 2.4GHz, 3.15GHz, 5.45GHz 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 2dBi, 4dBi, 5dBi, 6dBi FME, SMA Panel Mount

829MHz, 1.587GHz, 1.94GHz, 2.4GHz, 3.15GHz, 5.45GHz 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 2dBi, 4dBi, 5dBi, 6dBi FME, SMA Panel Mount

Buy Now Datasheet
Mimo Wifi Antenna, 1.562-1.612Ghz, 26Db; Antenna Type Amp Te Connectivity - 85AC3314 - Newark, An Avnet Company
Chicago, IL, United States
Mimo Wifi Antenna, 1.562-1.612Ghz, 26Db; Antenna Type Amp Te Connectivity
85AC3314
Mimo Wifi Antenna, 1.562-1.612Ghz, 26Db; Antenna Type Amp Te Connectivity 85AC3314
MIMO WIFI ANTENNA, 1.562-1.612GHZ, 26DB; Antenna Type:MIMO WiFi; Frequency Min:1.562GHz; Frequency Max:1.612GHz; Antenna Mounting:Panel; Gain:26dB; VSWR:2; Input Power:25W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

MIMO WIFI ANTENNA, 1.562-1.612GHZ, 26DB; Antenna Type:MIMO WiFi; Frequency Min:1.562GHz; Frequency Max:1.612GHz; Antenna Mounting:Panel; Gain:26dB; VSWR:2; Input Power:25W; Input Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Mimo Wifi Antenna, 1.562-1.612Ghz, 26Db; Antenna Type Te Connectivity - 01AH0859 - Newark, An Avnet Company
Chicago, IL, United States
Mimo Wifi Antenna, 1.562-1.612Ghz, 26Db; Antenna Type Te Connectivity
01AH0859
Mimo Wifi Antenna, 1.562-1.612Ghz, 26Db; Antenna Type Te Connectivity 01AH0859
MIMO WIFI ANTENNA, 1.562-1.612GHZ, 26DB; Antenna Type:MIMO WiFi; Frequency Min:1.562GHz; Frequency Max:1.612GHz; Antenna Mounting:Panel; Gain:26dB; VSWR:2; Input Power:25W; Input Impedance:50ohm; Antenna Polarisation:Right Hand RoHS Compliant: Yes

MIMO WIFI ANTENNA, 1.562-1.612GHZ, 26DB; Antenna Type:MIMO WiFi; Frequency Min:1.562GHz; Frequency Max:1.612GHz; Antenna Mounting:Panel; Gain:26dB; VSWR:2; Input Power:25W; Input Impedance:50ohm; Antenna Polarisation:Right Hand RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Antennas
2332157-4
Antennas 2332157-4
Antennas SHARK FIN MIMO 2/3/4G GPS 3X3WIFI

Antennas SHARK FIN MIMO 2/3/4G GPS 3X3WIFI

Buy Now Datasheet
RF Antennas - 2332157-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2332157-4
RF Antennas 2332157-4
829MHz, 1.587GHz, 1.94GHz, 2.4GHz, 3.15GHz, 5.45GHz 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 2dBi, 4dBi, 5dBi, 6dBi FME, SMA Panel Mount

829MHz, 1.587GHz, 1.94GHz, 2.4GHz, 3.15GHz, 5.45GHz 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN Dome RF Antenna 698MHz ~ 960MHz, 1.562GHz ~ 1.612GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 3.8GHz, 4.9GHz ~ 6GHz 2dBi, 4dBi, 5dBi, 6dBi FME, SMA Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2332157-4 2332157-4 2332157-4-ND 85AC3314 01AH0859 2332157-4 2332157-4
Product Name Antennas Antennas RF Antennas Mimo Wifi Antenna, 1.562-1.612Ghz, 26Db; Antenna Type Amp Te Connectivity Mimo Wifi Antenna, 1.562-1.612Ghz, 26Db; Antenna Type Te Connectivity Antennas RF Antennas
Applications Modem or Wireless Network; GPS; GNSS, GPS, Wi-Fi, WLAN, Cellular, GSM, LTE Modem or Wireless Network; GPS; 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN 2G, 3G, 4G, Beidou, Galileo, GNSS, GPS, WLAN
Polarization Right Hand Circular Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz 829.0 to 5450.0 MHz 1562.0 to 1612.0 MHz 1562.0 to 1612.0 MHz
Gain 5 dB 2 to 6 dB 26 dB 26 dB
VSWR 2 :1 2 :1 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, IoT, GSM 1800, UMTS, CDMA 1900, GSM, CDMA 850, GSM 900, LTE, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 1-2823599-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 2G, Cellular, GPS, LTE, GSM, 3G, 4G, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
3 suppliers
Antennas - 2108858-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details