TE Connectivity Antennas VFT69383B2NJN-518Q

Description
Configuration Features Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 880 - 960, 3300 - 3800, 2300 - 2500, 2500 - 2700, 1850 - 1990, 698 - 806, 1690 - 1880, 1910 - 2180, 824 - 894 Frequency Category : 698 - 4200 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 880 - 960, 3300 - 3800, 2300 - 2500, 2500 - 2700, 1850 - 1990, 698 - 806, 1690 - 1880, 1910 - 2180, 824 - 894 Frequency Category : 698 - 4200 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - VFT69383B2NJN-518Q - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 880 - 960, 3300 - 3800, 2300 - 2500, 2500 - 2700, 1850 - 1990, 698 - 806, 1690 - 1880, 1910 - 2180, 824 - 894 Frequency Category : 698 - 4200 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Industry Standards


  • Communication Protocol : Vehicular
  • Primary Application : Vehicular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 880 - 960, 3300 - 3800, 2300 - 2500, 2500 - 2700, 1850 - 1990, 698 - 806, 1690 - 1880, 1910 - 2180, 824 - 894
  • Frequency Category : 698 - 4200
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-VFT69383B2NJN-518Q-ND - DigiKey
Thief River Falls, MN, United States
752MHz, 859MHz, 920MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz, 3.55GHz 3G, 4G, 5G, Beidou, GLONASS, GNSS, GPS, ISM, LTE Dome RF Antenna 698MHz ~ 806MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.69GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.18GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz 0.7dBi, 0.5dBi, 0.2dBi, 3.4dBi, 4.9dBi, 5.4dBi, 3.7dBi, 3dBi, 2.5dBi, 3.7dBi, 4.6dBi, 5.5dBi SMA Male (2) Panel Mount

752MHz, 859MHz, 920MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz, 3.55GHz 3G, 4G, 5G, Beidou, GLONASS, GNSS, GPS, ISM, LTE Dome RF Antenna 698MHz ~ 806MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.69GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.18GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz 0.7dBi, 0.5dBi, 0.2dBi, 3.4dBi, 4.9dBi, 5.4dBi, 3.7dBi, 3dBi, 2.5dBi, 3.7dBi, 4.6dBi, 5.5dBi SMA Male (2) Panel Mount

Buy Now Datasheet
RF Antennas - VFT69383B2NJN-518Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
752MHz, 859MHz, 920MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz, 3.55GHz 3G, 4G, 5G, Beidou, GLONASS, GNSS, GPS, ISM, LTE Dome RF Antenna 698MHz ~ 806MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.69GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.18GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz 0.7dBi, 0.5dBi, 0.2dBi, 3.4dBi, 4.9dBi, 5.4dBi, 3.7dBi, 3dBi, 2.5dBi, 3.7dBi, 4.6dBi, 5.5dBi SMA Male (2) Panel Mount

752MHz, 859MHz, 920MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz, 3.55GHz 3G, 4G, 5G, Beidou, GLONASS, GNSS, GPS, ISM, LTE Dome RF Antenna 698MHz ~ 806MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.69GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.91GHz ~ 2.18GHz, 2.3GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz 0.7dBi, 0.5dBi, 0.2dBi, 3.4dBi, 4.9dBi, 5.4dBi, 3.7dBi, 3dBi, 2.5dBi, 3.7dBi, 4.6dBi, 5.5dBi SMA Male (2) Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number VFT69383B2NJN-518Q 994-VFT69383B2NJN-518Q-ND VFT69383B2NJN-518Q
Product Name Antennas RF Antennas RF Antennas
Applications Vehicular Cellular or PCS Terminal; GPS; 3G, 4G, 5G, Beidou, GLONASS, GNSS, GPS, ISM, LTE 3G, 4G, 5G, Beidou, GLONASS, GNSS, GPS, ISM, LTE
Pattern Type Omni directional
Primary Frequency Range 698.0 to 3800.0 MHz 752.0 to 3550.0 MHz
Gain 6 dB 0.2000 to 5.5 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00024 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
Antennas - 2118900-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2118059-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1513797-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers