TE Connectivity Antennas 2118900-1

Description
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1 MM  [.04 INCH ] Product Length : 10 MM  [.39 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1560 - 1602 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 3.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1 MM  [.04 INCH ] Product Length : 10 MM  [.39 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1560 - 1602 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 3.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118900-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2118900-1
Antennas 2118900-1
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1 MM  [.04 INCH ] Product Length : 10 MM  [.39 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 1560 - 1602 Frequency Category : 1420 - 1620 Gain (Max) (DB) : 3.5 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : .5 G  [.018 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : 1 MM  [.04 INCH ]
  • Product Length : 10 MM  [.39 INCH ]
  • Product Width : 10 MM  [.39 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : GNSS
  • Primary Application : GNSS

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 1560 - 1602
  • Frequency Category : 1420 - 1620
  • Gain (Max) (DB) : 3.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
Rf Antenna - 875-2118900-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-2118900-1
Rf Antenna 875-2118900-1
RF/Microwave Antenna Product overview: 2118900-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2118900-1 can be used for catalog matching and distributor lookup.

RF/Microwave Antenna Product overview: 2118900-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2118900-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - A144727TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A144727TR-ND
RF Antennas A144727TR-ND
1.581GHz GNSS Chip RF Antenna 1.56GHz ~ 1.602GHz Surface Mount

1.581GHz GNSS Chip RF Antenna 1.56GHz ~ 1.602GHz Surface Mount

Buy Now Datasheet
RF Antennas - A144727CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A144727CT-ND
RF Antennas A144727CT-ND
1.581GHz GNSS Chip RF Antenna 1.56GHz ~ 1.602GHz Surface Mount

1.581GHz GNSS Chip RF Antenna 1.56GHz ~ 1.602GHz Surface Mount

Buy Now Datasheet
RF Antennas - A144727DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A144727DKR-ND
RF Antennas A144727DKR-ND
1.581GHz GNSS Chip RF Antenna 1.56GHz ~ 1.602GHz Surface Mount

1.581GHz GNSS Chip RF Antenna 1.56GHz ~ 1.602GHz Surface Mount

Buy Now Datasheet
Antennas - 2118900-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118900-1
Antennas 2118900-1
GNSS GPS and Glonass SMD antenna

GNSS GPS and Glonass SMD antenna

Buy Now
Swedesboro, NJ, United States
Antennas
2118900-1
Antennas 2118900-1
Antennas

Antennas

Buy Now
RF Antennas - 2118900-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118900-1
RF Antennas 2118900-1
1.581GHz GNSS Chip RF Antenna 1.56GHz ~ 1.602GHz Surface Mount

1.581GHz GNSS Chip RF Antenna 1.56GHz ~ 1.602GHz Surface Mount

Buy Now Datasheet
Single Band Chip, 1.581 Ghz, Smt Rohs Compliant Te Connectivity - 09AJ7687 - Newark, An Avnet Company
Chicago, IL, United States
Single Band Chip, 1.581 Ghz, Smt Rohs Compliant Te Connectivity
09AJ7687
Single Band Chip, 1.581 Ghz, Smt Rohs Compliant Te Connectivity 09AJ7687
SINGLE BAND CHIP, 1.581 GHZ, SMT ROHS COMPLIANT: YES

SINGLE BAND CHIP, 1.581 GHZ, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
2118900-1
Antennas 2118900-1
Antennas GNSS GPS and Glonass

Antennas GNSS GPS and Glonass

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2118900-1 875-2118900-1 A144727TR-ND 2118900-1 2118900-1 09AJ7687 2118900-1
Product Name Antennas Rf Antenna RF Antennas Antennas RF Antennas Single Band Chip, 1.581 Ghz, Smt Rohs Compliant Te Connectivity Antennas
Applications GNSS RF Testing GPS; GNSS GNSS
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 1560.0 to 1602.0 MHz 1581.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344656-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108937-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2118907-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - A112307-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 920.0 MHz
Gain 0.0 dB
View Details
3 suppliers