TE Connectivity Contact Configuration Axicom Te Connectivity V23154D721F104

Description
Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:V23154 Series; Relay Mounting:Plug In; Coil Type:DC Monostable; Contact Voltage VAC:250V; Relay Terminals:Solder; Contact Voltage VDC:250V RoHS Compliant: Yes
Datasheet
Description
Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:V23154 Series; Relay Mounting:Plug In; Coil Type:DC Monostable; Contact Voltage VAC:250V; Relay Terminals:Solder; Contact Voltage VDC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Configuration Axicom Te Connectivity - 20C3444 - Newark, An Avnet Company
Chicago, IL, United States
Contact Configuration Axicom Te Connectivity
20C3444
Contact Configuration Axicom Te Connectivity 20C3444
Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:V23154 Series; Relay Mounting:Plug In; Coil Type:DC Monostable; Contact Voltage VAC:250V; Relay Terminals:Solder; Contact Voltage VDC:250V RoHS Compliant: Yes

Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:V23154 Series; Relay Mounting:Plug In; Coil Type:DC Monostable; Contact Voltage VAC:250V; Relay Terminals:Solder; Contact Voltage VDC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 20C3444
Product Name Contact Configuration Axicom Te Connectivity
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - Z145-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
4 suppliers
Power Relays - 1218066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting Flange mount
View Details
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 26.5 volts
View Details
Specs
Mounting TH
View Details