The V23135-W1001-A309 is an automotive star point relay designed for full symmetric disconnection of electric power steering motors. It features a 1 form 3, 3 NO contact arrangement with AgNi0.15 contacts, a 12VDC coil, and a welding version with sealed enclosure. The relay has limiting continuous current ratings of 120A at 23°C, 90A at 85°C, and 60A at 125°C, with a maximum switching current of 200A at 12VDC. Contact resistance is typically less than 2mΩ per path at 20A after fritting. It measures 32x18.5x18mm and complies with EU RoHS/ELV standards. The device operates across an ambient temperature range of -40°C to 125°C and meets IEC 60068-2-1, IEC 60068-2-2, IEC 60068-2-14, IEC 60068-2-30, IEC 60068-2-60, and IEC 61810 environmental and mechanical standards. It satisfies IP67 protection and is designed for surface mount welding on a leadframe.
POWER RELAY, 3PST-NO, 12VDC, 80A, THT; Contact Configuration:3PST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 03P2585 |
| Product Name | Power Relay, 3Pst-No, 12Vdc, 80A, Tht; Contact Configuration Te Connectivity |
| Features | Latching |