Aratas America LLC Power Relays, Over 2 Amps G2RL-1A-E-ASI DC12

Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 39-G2RL-1A-E-ASIDC12-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
39-G2RL-1A-E-ASIDC12-ND
Power Relays, Over 2 Amps 39-G2RL-1A-E-ASIDC12-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Omron Electronic Components - 06AC3713 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Omron Electronic Components
06AC3713
Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Omron Electronic Components 06AC3713
POWER RELAY, SPST-NO, 16A, 250VAC, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 16A, 250VAC, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
G2RL-1A-E-ASI DC12
General Purpose Relays G2RL-1A-E-ASI DC12
General Purpose Relays 1 form A w/ TV3 12VDC Coil, 16A

General Purpose Relays 1 form A w/ TV3 12VDC Coil, 16A

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 39-G2RL-1A-E-ASIDC12-ND 06AC3713 G2RL-1A-E-ASI DC12
Product Name Power Relays, Over 2 Amps Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Omron Electronic Components General Purpose Relays
Relay Type General General
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data