The V23061 series is a family of miniature power PCB relays with 1 form C (CO) or 1 form A (NO) contacts rated for 8A or 10A at 250VAC. The relays feature AgSnO or AgNi90/10 contacts, 4kV rms coil-to-contact isolation, and reinforced insulation for protection class II. They operate at ambient temperatures up to 85°C and comply with IEC 60335-1 for domestic appliances. Terminal type is PCB-THT, with dimensions of 1 form C contact at 3.2mm and 1 form A contact at 5mm. The series is rated for 10x10^6 mechanical operations and meets IEC 61810-1 and UL 508 standards. Coil voltage range is 3 to 60VDC, with specified coil resistance and power consumption for each voltage variant.
POWER RELAY, SPDT, 8A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:V23061 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 15AC8933 |
| Product Name | Power Relay, Spdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |