Aratas G2RL-1A-E-CV DC12 Power Relay
Aratas G2RL-1A-E-CV DC12 Power Relay
Manufacturer: Omron
Win Source Part Number: 919430-G2RL-1A-E-CV DC12
Series: G2RL
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: G2R
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.41.0050
Other Part Number: G2RL1AECV12DC, Z8590, G2RL1AECVDC12BYOMB, G2RL-1A-E-CV DC12-ND, G2RL-1A-E-CVDC12, G2RL-1A-E-CVDC12-ND,
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
General Purpose Relay, G2RL Series, Power, Non Latching, SPST-NO, 12 VDC, 16 A RoHS Compliant: Yes
POWER RELAY, SPST-NO, 12VDC, 16A, THT; Contact Configuration:SPST-N
General Purpose Relays Power PCB Relay
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 6838851 | 6838851P | 919430-G2RL-1A-E-CV DC12 | Z8590-ND | 71P2181 | 40T9227 | G2RL-1A-E-CV DC12 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps - G2RL-1A-E-CV DC12 | Power Relays, Over 2 Amps | General Purpose Relay, G2Rl Series, Power, Non Latching, Spst-No, 12 Vdc, 16 A Rohs Compliant Omron | Power Relay, Spst-No, 12Vdc, 16A, Tht; Contact Configuration Omron Electronic Components | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | PCBoard | PCBoard; Through Hole | |||
| Approvals | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 221 F (-40 to 105 C) | ||||
| Throw | Single Throw | Single Throw | Single Throw |