The FTR-C1 series is a family of 2-pole, form C signal relays for high-insulation applications like xDSL modems and digital printers. It features a contact gap of over 0.6 mm, dielectric strength of 1,500 VAC between contacts and 3,000 VAC between coil and contact, and surge withstand of 2,500 V between contacts and 5,000 V between coil and contact. Contact rating is 0.3 A at 125 VAC or 1 A at 30 VDC, with a maximum carrying current of 2 A. Operating temperature ranges from -40°C to +85°C. Non-latching models consume 280 mW; latching models consume 140 mW. Dimensions are 15.2 mm long, 7.7 mm wide, and up to 9.7 mm high for SMT versions. The relay is plastic sealed, RoHS compliant, and meets IEC60950, EN60950, UL1950, CSA C22.2 No. 950, and UL 94-V-0 standards.
Innovative Relays
As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements.
FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.
| FCL Components America | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FTR-C1 |
| Product Name | Signal Relays |
| Mounting | TH, SMT |