WAGO Relay module 288-312

Description
Relay module; Nominal input voltage: 24 VDC; 2 changeover contacts; Limiting continuous current: 6 A; Module width: 23 mm; 2,50 mm²; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 VDC; 2 changeover contacts; Limiting continuous current: 6 A; Module width: 23 mm; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 288-312 - WAGO
Germantown, WI, United States
Relay module
288-312
Relay module 288-312
Relay module; Nominal input voltage: 24 VDC; 2 changeover contacts; Limiting continuous current: 6 A; Module width: 23 mm; 2,50 mm²; gray

Relay module; Nominal input voltage: 24 VDC; 2 changeover contacts; Limiting continuous current: 6 A; Module width: 23 mm; 2,50 mm²; gray

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-288-312-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-288-312-ND
Power Relays, Over 2 Amps 2946-288-312-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Relay, Dpst, 250Vac, 6A; Contact Configuration Wago - 72J8418 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst, 250Vac, 6A; Contact Configuration Wago
72J8418
Relay, Dpst, 250Vac, 6A; Contact Configuration Wago 72J8418
RELAY, DPST, 250VAC, 6A; Contact Configuration:DPST; Coil Voltage:24VDC; Contact Current:6A; Product Range:288 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Cage Clamp; Coil Resistance:- RoHS Compliant: Yes

RELAY, DPST, 250VAC, 6A; Contact Configuration:DPST; Coil Voltage:24VDC; Contact Current:6A; Product Range:288 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Cage Clamp; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 288-312 2946-288-312-ND 72J8418
Product Name Relay module Power Relays, Over 2 Amps Relay, Dpst, 250Vac, 6A; Contact Configuration Wago
Mounting DIN; DIN-35 rail DIN DIN; DIN Rail
Relay Type General
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 858-514 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay module - 788-616 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay module - 288-364 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers