TE Connectivity Antennas TRAB7603

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : UHF IP Rating : IP67 Primary Application : UHF Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 760 - 870 Frequency Category : 698 - 960 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : UHF IP Rating : IP67 Primary Application : UHF Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 760 - 870 Frequency Category : 698 - 960 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRAB7603 - TE Connectivity
Berwyn, PA, United States
Antennas
TRAB7603
Antennas TRAB7603
Configuration Features Antenna Style : Stick/Baton Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : UHF IP Rating : IP67 Primary Application : UHF Mechanical Attachment Mount Product Type : Through-Hole Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 760 - 870 Frequency Category : 698 - 960 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : UHF
  • IP Rating : IP67
  • Primary Application : UHF

Mechanical Attachment


  • Mount Product Type : Through-Hole
  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled
  • Wireless Standard : TETRA: 380 - 470 MHz

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 760 - 870
  • Frequency Category : 698 - 960
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - TRAB7603-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
TRAB7603-ND
RF Antennas TRAB7603-ND
815MHz Dome RF Antenna 760MHz ~ 870MHz 3dBi NMO Base Mount

815MHz Dome RF Antenna 760MHz ~ 870MHz 3dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - TRAB7603 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRAB7603
RF Antennas TRAB7603
815MHz Dome RF Antenna 760MHz ~ 870MHz 3dBi NMO Base Mount

815MHz Dome RF Antenna 760MHz ~ 870MHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number TRAB7603 TRAB7603-ND TRAB7603
Product Name Antennas RF Antennas RF Antennas
Applications UHF RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 760.0 to 870.0 MHz 815.0 MHz
Gain 0.0 to 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108857-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2363696-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; WLAN, CDMA 850, Cellular, UMTS, M2M, CDMA 1900, IoT, Wi-Fi, GSM 1800, GSM 900, LTE, GSM
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 1-2108921-4 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118909-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers