TE Connectivity Antennas 2195729-2

Description
Body Features Product Weight : 16 G  [.564 OZ ] Configuration Features Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA Antenna Style : External Antenna Type : Enclosure Band Type : 7 Band, LTE Band Number of Ports : 1 Dimensions Product Height : 20 MM  [.787 INCH ] Product Length : 135.89 MM  [5.3 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : 5G 5000, GNSS, 5G 4000, 5G 3500, LTE, 5G Mechanical Attachment Mounting Retention Type : Printed Circuit Board Mounts To : Chassis Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : L1/GPS Glonass Galileo, LTE, UMTS, GSM, 5G 3300-5000 Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA - Male Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 1420 - 1610, 4400 - 5000, 790 - 960, 5150 - 5925, 3300 - 3800 Gain (Max) (DB) : 1.5, 2.4, .98, 0, 1, 3 Usage Conditions Application by Region : 5G - 3300 - 5000 MHz, LTE All Band - 698 - 960 MHz, LTE All Band - 1710 - 2700 MHz
Request a Quote Datasheet
Description
Body Features Product Weight : 16 G  [.564 OZ ] Configuration Features Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA Antenna Style : External Antenna Type : Enclosure Band Type : 7 Band, LTE Band Number of Ports : 1 Dimensions Product Height : 20 MM  [.787 INCH ] Product Length : 135.89 MM  [5.3 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : 5G 5000, GNSS, 5G 4000, 5G 3500, LTE, 5G Mechanical Attachment Mounting Retention Type : Printed Circuit Board Mounts To : Chassis Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : L1/GPS Glonass Galileo, LTE, UMTS, GSM, 5G 3300-5000 Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA - Male Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 1420 - 1610, 4400 - 5000, 790 - 960, 5150 - 5925, 3300 - 3800 Gain (Max) (DB) : 1.5, 2.4, .98, 0, 1, 3 Usage Conditions Application by Region : 5G - 3300 - 5000 MHz, LTE All Band - 698 - 960 MHz, LTE All Band - 1710 - 2700 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195729-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2195729-2
Antennas 2195729-2
Body Features Product Weight : 16 G  [.564 OZ ] Configuration Features Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA Antenna Style : External Antenna Type : Enclosure Band Type : 7 Band, LTE Band Number of Ports : 1 Dimensions Product Height : 20 MM  [.787 INCH ] Product Length : 135.89 MM  [5.3 INCH ] Product Width : 20 MM  [.787 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : 5G 5000, GNSS, 5G 4000, 5G 3500, LTE, 5G Mechanical Attachment Mounting Retention Type : Printed Circuit Board Mounts To : Chassis Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : L1/GPS Glonass Galileo, LTE, UMTS, GSM, 5G 3300-5000 Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA - Male Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 1420 - 1610, 4400 - 5000, 790 - 960, 5150 - 5925, 3300 - 3800 Gain (Max) (DB) : 1.5, 2.4, .98, 0, 1, 3 Usage Conditions Application by Region : 5G - 3300 - 5000 MHz, LTE All Band - 698 - 960 MHz, LTE All Band - 1710 - 2700 MHz

Body Features


  • Product Weight : 16 G  [.564 OZ ]

Configuration Features


  • Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : 7 Band, LTE Band
  • Number of Ports : 1

Dimensions


  • Product Height : 20 MM  [.787 INCH ]
  • Product Length : 135.89 MM  [5.3 INCH ]
  • Product Width : 20 MM  [.787 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Wireless Application : 5G 5000, GNSS, 5G 4000, 5G 3500, LTE, 5G

Mechanical Attachment


  • Mounting Retention Type : Printed Circuit Board
  • Mounts To : Chassis
  • Polarization : Linear
  • Region : Global

Operation/Application


  • Wireless Standard : L1/GPS Glonass Galileo, LTE, UMTS, GSM, 5G 3300-5000

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : SMA
  • Antenna Connector Type : SMA - Male

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2700, 1420 - 1610, 4400 - 5000, 790 - 960, 5150 - 5925, 3300 - 3800
  • Gain (Max) (DB) : 1.5, 2.4, .98, 0, 1, 3

Usage Conditions


  • Application by Region : 5G - 3300 - 5000 MHz, LTE All Band - 698 - 960 MHz, LTE All Band - 1710 - 2700 MHz
Buy Now
RF Antennas - 17-2195729-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195729-2-ND
RF Antennas 17-2195729-2-ND
875MHz, 1.515GHz, 2.205GHz, 3.55GHz, 4.7GHz, 5.5375GHz 5G, GNSS, LTE Blade, Tilt RF Antenna 790MHz ~ 960MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.925GHz 3dBi, 0.98dBi, 0dBi, 1dBi, 1.5dBi, 2.4dBi SMA Male Connector Mount

875MHz, 1.515GHz, 2.205GHz, 3.55GHz, 4.7GHz, 5.5375GHz 5G, GNSS, LTE Blade, Tilt RF Antenna 790MHz ~ 960MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.925GHz 3dBi, 0.98dBi, 0dBi, 1dBi, 1.5dBi, 2.4dBi SMA Male Connector Mount

Buy Now Datasheet
Gnss Antenna, 5.15-5.925Ghz, 1.4Dbi; Antenna Type Te Connectivity - 83AH9395 - Newark, An Avnet Company
Chicago, IL, United States
Gnss Antenna, 5.15-5.925Ghz, 1.4Dbi; Antenna Type Te Connectivity
83AH9395
Gnss Antenna, 5.15-5.925Ghz, 1.4Dbi; Antenna Type Te Connectivity 83AH9395
GNSS ANTENNA, 5.15-5.925GHZ, 1.4DBI; Antenna Type:GNSS; Frequency Min:5.15GHz; Frequency Max:5.925GHz; Antenna Mounting:SMA Connector; Gain:1.4dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

GNSS ANTENNA, 5.15-5.925GHZ, 1.4DBI; Antenna Type:GNSS; Frequency Min:5.15GHz; Frequency Max:5.925GHz; Antenna Mounting:SMA Connector; Gain:1.4dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 2195729-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195729-2
RF Antennas 2195729-2
875MHz, 1.515GHz, 2.205GHz, 3.55GHz, 4.7GHz, 5.5375GHz 5G, GNSS, LTE Blade, Tilt RF Antenna 790MHz ~ 960MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.925GHz 3dBi, 0.98dBi, 0dBi, 1dBi, 1.5dBi, 2.4dBi SMA Male Connector Mount

875MHz, 1.515GHz, 2.205GHz, 3.55GHz, 4.7GHz, 5.5375GHz 5G, GNSS, LTE Blade, Tilt RF Antenna 790MHz ~ 960MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz, 4.4GHz ~ 5GHz, 5.15GHz ~ 5.925GHz 3dBi, 0.98dBi, 0dBi, 1dBi, 1.5dBi, 2.4dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2195729-2 17-2195729-2-ND 83AH9395 2195729-2
Product Name Antennas RF Antennas Gnss Antenna, 5.15-5.925Ghz, 1.4Dbi; Antenna Type Te Connectivity RF Antennas
Applications Modem or Wireless Network; 5G 5000, GNSS, 5G 4000, 5G 3500, LTE, 5G Cellular or PCS Terminal; GPS; 5G, GNSS, LTE 5G, GNSS, LTE
Polarization Linear
Primary Frequency Range 790.0 to 5925.0 MHz 875.0 to 5537.5 MHz 5150.0 to 5925.0 MHz
Gain 0.0 to 3 dB 0.0 to 3 dB 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108857-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2108937-2 - TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118909-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118899-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers