TE Connectivity RF Antennas 0600-00060

Description
896MHz Whip, Tilt RF Antenna 863MHz ~ 928MHz 0.9dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Request a Quote Datasheet
Description
896MHz Whip, Tilt RF Antenna 863MHz ~ 928MHz 0.9dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 0600-00060-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
0600-00060-ND
RF Antennas 0600-00060-ND
896MHz Whip, Tilt RF Antenna 863MHz ~ 928MHz 0.9dBi U.FL (UMCC), IPEX MHF1 Connector Mount

896MHz Whip, Tilt RF Antenna 863MHz ~ 928MHz 0.9dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 0600-00060-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 896.0 MHz
Gain 0.9000 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
4G Screwable Puck Antenna with RG174 Cable (L-3MTR) + SMA (M) St. Connector 46mm - ET-LTSR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Telemetry Antennas - 2608493 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1.1 dB
Connectors MHF
View Details