TE Connectivity Antennas 001-0028

Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : ISM, LoRaWAN Wireless Application : ISM, LoRaWAN Mechanical Attachment Mounting Type : Connector Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 863 - 870 Frequency Category : 698 - 960 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : ISM, LoRaWAN Wireless Application : ISM, LoRaWAN Mechanical Attachment Mounting Type : Connector Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 863 - 870 Frequency Category : 698 - 960 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 001-0028 - TE Connectivity
Berwyn, PA, United States
Antennas
001-0028
Antennas 001-0028
Configuration Features Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : ISM, LoRaWAN Wireless Application : ISM, LoRaWAN Mechanical Attachment Mounting Type : Connector Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 863 - 870 Frequency Category : 698 - 960 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : ISM, LoRaWAN
  • Wireless Application : ISM, LoRaWAN

Mechanical Attachment


  • Mounting Type : Connector

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 863 - 870
  • Frequency Category : 698 - 960
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-001-0028-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-001-0028-ND
RF Antennas 994-001-0028-ND
868MHz General Purpose Whip, Right Angle RF Antenna 863MHz ~ 870MHz 2dBi SMA Connector Mount

868MHz General Purpose Whip, Right Angle RF Antenna 863MHz ~ 870MHz 2dBi SMA Connector Mount

Buy Now Datasheet
RF Antennas - 001-0028 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
001-0028
RF Antennas 001-0028
868MHz General Purpose Whip, Right Angle RF Antenna 863MHz ~ 870MHz 2dBi SMA Connector Mount

868MHz General Purpose Whip, Right Angle RF Antenna 863MHz ~ 870MHz 2dBi SMA Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 001-0028 994-001-0028-ND 001-0028
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; ISM, LoRaWAN General Purpose General Purpose
Pattern Type Omni directional
Primary Frequency Range 863.0 to 870.0 MHz 868.0 MHz
Gain 0.0 to 3 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118907-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108802-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108858-6 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
Antennas - 2344655-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers