TE Connectivity Antennas TRA24003P

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, Wi-Fi Primary Application : Wi-Fi, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5850 Frequency Category : 2400 - 5950 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, Wi-Fi Primary Application : Wi-Fi, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5850 Frequency Category : 2400 - 5950 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TRA24003P - TE Connectivity
Berwyn, PA, United States
Antennas
TRA24003P
Antennas TRA24003P
Configuration Features Antenna Style : Vehicular Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, Wi-Fi Primary Application : Wi-Fi, ISM Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5850 Frequency Category : 2400 - 5950 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Dome/Puck
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : ISM, Wi-Fi
  • Primary Application : Wi-Fi, ISM

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 4900 - 5850
  • Frequency Category : 2400 - 5950
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-1066-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1066-ND
RF Antennas 994-1066-ND
2.4GHz GSM, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz 3dBi N Type Female Panel Mount

2.4GHz GSM, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz 3dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - TRA24003P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
TRA24003P
RF Antennas TRA24003P
2.4GHz GSM, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz 3dBi N Type Female Panel Mount

2.4GHz GSM, Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz 3dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number TRA24003P 994-1066-ND TRA24003P
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi, ISM Cellular or PCS Terminal; Modem or Wireless Network; GSM, Wi-Fi GSM, Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz 2400.0 MHz
Gain 0.0 to 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823594-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, WiMAX, GPS, GNSS, GSM, Wi-Fi, Cellular
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2118909-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers