TE Connectivity RF Antennas 1513454-1

Description
1.9GHz Puck RF Antenna 1.88GHz ~ 1.9GHz 0dB Solder Surface Mount
Request a Quote Datasheet
Description
1.9GHz Puck RF Antenna 1.88GHz ~ 1.9GHz 0dB Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - A117258-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A117258-ND
RF Antennas A117258-ND
1.9GHz Puck RF Antenna 1.88GHz ~ 1.9GHz 0dB Solder Surface Mount

1.9GHz Puck RF Antenna 1.88GHz ~ 1.9GHz 0dB Solder Surface Mount

Buy Now Datasheet
RF Antennas - 1513454-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513454-1
RF Antennas 1513454-1
1.9GHz Puck RF Antenna 1.88GHz ~ 1.9GHz 0dB Solder Surface Mount

1.9GHz Puck RF Antenna 1.88GHz ~ 1.9GHz 0dB Solder Surface Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number A117258-ND 1513454-1
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 1900.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details