TE Connectivity Antennas 2108994-1

Description
Body Features Antenna Weight : .7 G  [.025 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.18 MM  [.125 INCH ] Product Length : 40 MM  [1.575 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, Cat-M/NB-IoT, Wi-Fi, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2690 Frequency Category : 698 - 2700 Gain (Max) (DB) : 2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : .7 G  [.025 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.18 MM  [.125 INCH ] Product Length : 40 MM  [1.575 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, Cat-M/NB-IoT, Wi-Fi, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2690 Frequency Category : 698 - 2700 Gain (Max) (DB) : 2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108994-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108994-1
Antennas 2108994-1
Body Features Antenna Weight : .7 G  [.025 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.18 MM  [.125 INCH ] Product Length : 40 MM  [1.575 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, Cat-M/NB-IoT, Wi-Fi, Cellular Primary Application : Cat-M/NB-IoT, Cellular Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2690 Frequency Category : 698 - 2700 Gain (Max) (DB) : 2 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : .7 G  [.025 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Chip
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 3.18 MM  [.125 INCH ]
  • Product Length : 40 MM  [1.575 INCH ]
  • Product Width : 10 MM  [.394 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Bluetooth, Cat-M/NB-IoT, Wi-Fi, Cellular
  • Primary Application : Cat-M/NB-IoT, Cellular

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 2690
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
Antennas - 2108994-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2108994-1
Antennas 2108994-1
4G LTE Antenna (PCB Type), T&R PKG

4G LTE Antenna (PCB Type), T&R PKG

Buy Now
Swedesboro, NJ, United States
Antennas
2108994-1
Antennas 2108994-1
Antennas

Antennas

Buy Now
GSM & GPRS Antennas - 2153163 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2153163
GSM & GPRS Antennas 2153163
4G LTE Antenna (PCB Type), T&R PKG

4G LTE Antenna (PCB Type), T&R PKG

Supplier's Site
GSM & GPRS Antennas - 2153164P - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2153164P
GSM & GPRS Antennas 2153164P
4G LTE Antenna (PCB Type), T&R PKG

4G LTE Antenna (PCB Type), T&R PKG

Supplier's Site
GSM & GPRS Antennas - 2153164 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2153164
GSM & GPRS Antennas 2153164
4G LTE Antenna (PCB Type), T&R PKG

4G LTE Antenna (PCB Type), T&R PKG

Supplier's Site
RF Antennas - 17-2108994-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108994-1-ND
RF Antennas 17-2108994-1-ND
829MHz, 1.94GHz, 2.5GHz LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 0.7dBi, 0.9dBi, 1.1dBi, 2.3dBi, 0.7dBi, 1.3dBi Solder Surface Mount

829MHz, 1.94GHz, 2.5GHz LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 0.7dBi, 0.9dBi, 1.1dBi, 2.3dBi, 0.7dBi, 1.3dBi Solder Surface Mount

Buy Now Datasheet
Antenna, 698Mhz 2.69Ghz, Smd Rohs Compliant Te Connectivity - 09AJ7686 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 698Mhz 2.69Ghz, Smd Rohs Compliant Te Connectivity
09AJ7686
Antenna, 698Mhz 2.69Ghz, Smd Rohs Compliant Te Connectivity 09AJ7686
ANTENNA, 698MHZ - 2.69GHZ, SMD ROHS COMPLIANT: YES

ANTENNA, 698MHZ - 2.69GHZ, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - 2108994-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108994-1
RF Antennas 2108994-1
829MHz, 1.94GHz, 2.5GHz LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 0.7dBi, 0.9dBi, 1.1dBi, 2.3dBi, 0.7dBi, 1.3dBi Solder Surface Mount

829MHz, 1.94GHz, 2.5GHz LTE Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 0.7dBi, 0.9dBi, 1.1dBi, 2.3dBi, 0.7dBi, 1.3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2108994-1 2108994-1 2153163 2153164P 17-2108994-1-ND 09AJ7686 2108994-1
Product Name Antennas Antennas GSM & GPRS Antennas GSM & GPRS Antennas RF Antennas Antenna, 698Mhz 2.69Ghz, Smd Rohs Compliant Te Connectivity RF Antennas
Applications Cat-M/NB-IoT, Cellular Basestation Basestation Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Pattern Type Omni directional Omni directional Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz 698.0 to ? MHz 698.0 to ? MHz 829.0 to 2500.0 MHz
Gain 3 to 6 dB 0.7000 to 2.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - A112307-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 920.0 MHz
Gain 0.0 dB
View Details
3 suppliers
RF Antennas - 343-ANT-5GW-FPC-LH100M4-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE
Primary Frequency Range 657.5 to 4700.0 MHz
Gain 5 to 7 dB
View Details
2 suppliers
Antennas - 1-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, WLAN, CDMA 850, LTE, IoT, GSM 1800, Cellular, GSM 900, CDMA 1900, M2M, UMTS, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details