TE Connectivity Antennas TM8PST

Description
Configuration Features Mounting Location : External Dimensions Cable Length : 5.18 M  [17 FT ] Mechanical Attachment Mount Product Type : Trunk Lid Operation/Applicatio n Antenna Environment : Outdoor Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : UHF Usage Conditions Cable Type : RG 58A/U
Request a Quote Datasheet
Description
Configuration Features Mounting Location : External Dimensions Cable Length : 5.18 M  [17 FT ] Mechanical Attachment Mount Product Type : Trunk Lid Operation/Applicatio n Antenna Environment : Outdoor Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : UHF Usage Conditions Cable Type : RG 58A/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - TM8PST - TE Connectivity
Berwyn, PA, United States
Antennas
TM8PST
Antennas TM8PST
Configuration Features Mounting Location : External Dimensions Cable Length : 5.18 M  [17 FT ] Mechanical Attachment Mount Product Type : Trunk Lid Operation/Applicatio n Antenna Environment : Outdoor Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : UHF Usage Conditions Cable Type : RG 58A/U

Configuration Features


  • Mounting Location : External

Dimensions


  • Cable Length : 5.18 M  [17 FT ]

Mechanical Attachment


  • Mount Product Type : Trunk Lid

Operation/Application


  • Antenna Environment : Outdoor

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Mount Antenna End Connector Type : NMO
  • Mount Radio End Connector Type : UHF

Usage Conditions


  • Cable Type : RG 58A/U
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number TM8PST
Product Name Antennas
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 0600-00011-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
Antennas - 2108784-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2344655-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2118907-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers