TE Connectivity RF Antennas 0600-00002

Description
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Male Panel Mount
Request a Quote Datasheet
Description
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 0600-00002-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
0600-00002-ND
RF Antennas 0600-00002-ND
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Male Panel Mount

2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Male Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 0600-00002-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823602-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, GPS, WiMAX, 4G, LTE, Wi-Fi, GNSS, 2G, Cellular, Beidou, 3G, Galileo
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details