TE Connectivity RF Antennas 0600-00011

Description
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5dBi MMCX Panel Mount
Request a Quote Datasheet
Description
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5dBi MMCX Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 0600-00011-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
0600-00011-ND
RF Antennas 0600-00011-ND
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5dBi MMCX Panel Mount

2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5dBi MMCX Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 0600-00011-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Multi-Band Antennas - 1248863 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details