TE Connectivity Antennas 1-2195935-2

Description
Body Features Antenna Weight : 4 G  [.159 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .13 M  [.43 FT ] Product Diameter : 29 MM  [1.14 INCH ] Product Height : 10 MM  [.393 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Snap-In Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 5925 - 7125, 2400 - 2500 Frequency Category : 5150 - 5875, 2400 - 2500, 5925 - 7125 Gain (Max) (DB) : 3.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 4 G  [.159 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .13 M  [.43 FT ] Product Diameter : 29 MM  [1.14 INCH ] Product Height : 10 MM  [.393 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Snap-In Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 5925 - 7125, 2400 - 2500 Frequency Category : 5150 - 5875, 2400 - 2500, 5925 - 7125 Gain (Max) (DB) : 3.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1-2195935-2 - TE Connectivity
Berwyn, PA, United States
Antennas
1-2195935-2
Antennas 1-2195935-2
Body Features Antenna Weight : 4 G  [.159 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .13 M  [.43 FT ] Product Diameter : 29 MM  [1.14 INCH ] Product Height : 10 MM  [.393 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Snap-In Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Bag/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF4 Signal Characteristics Frequency Band (MHZ) : 5150 - 5875, 5925 - 7125, 2400 - 2500 Frequency Category : 5150 - 5875, 2400 - 2500, 5925 - 7125 Gain (Max) (DB) : 3.4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 4 G  [.159 OZ ]

Configuration Features


  • Antenna Style : Stamped
  • Antenna Type : Stamped Metal
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ]
  • Cable Length : .13 M  [.43 FT ]
  • Product Diameter : 29 MM  [1.14 INCH ]
  • Product Height : 10 MM  [.393 INCH ]
  • Product Length : 29 MM  [1.14 INCH ]
  • Product Width : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Snap-In
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Packaging Features


  • Packaging Method : Bag/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF4

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5875, 5925 - 7125, 2400 - 2500
  • Frequency Category : 5150 - 5875, 2400 - 2500, 5925 - 7125
  • Gain (Max) (DB) : 3.4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-1-2195935-2-ND - DigiKey
Thief River Falls, MN, United States
UAM ASSEMBLY 130MM MHF4L WIFI6E

UAM ASSEMBLY 130MM MHF4L WIFI6E

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 1-2195935-2 343-1-2195935-2-ND
Product Name Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 7125.0 MHz 2450.0 to 6525.0 MHz
Gain 3 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108788-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Zigbee, ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118309-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2-2118909-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108948-7 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers