TE Connectivity Power Relays, Over 2 Amps T9AS1D12-15

Description
General Purpose Relay SPST-NO (1 Form A) 15VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 15VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1857-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1857-ND
Power Relays, Over 2 Amps PB1857-ND
General Purpose Relay SPST-NO (1 Form A) 15VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 15VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - T9AS1D12-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
T9AS1D12-15
Relays - Power Relays, Over 2 Amps T9AS1D12-15
RELAY GEN PURPOSE SPST 30A 15V

RELAY GEN PURPOSE SPST 30A 15V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
T9AS1D12-15
General Purpose Relays T9AS1D12-15
General Purpose Relays 30 AMP 15VDC SPST NO 1 N/O

General Purpose Relays 30 AMP 15VDC SPST NO 1 N/O

Buy Now Datasheet
Power Relay, Spst-No, 30A, 277Vac, Th; Contact Configuration Potter&brumfield Te Connectivity - 57AC7582 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 30A, 277Vac, Th; Contact Configuration Potter&brumfield Te Connectivity
57AC7582
Power Relay, Spst-No, 30A, 277Vac, Th; Contact Configuration Potter&brumfield Te Connectivity 57AC7582
POWER RELAY, SPST-NO, 30A, 277VAC, TH; Contact Configuration:SPST-N O; Coil Voltage:15VDC; Contact Current:30A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:277V; Relay Terminals:Solder; RoHS Compliant: Yes

POWER RELAY, SPST-NO, 30A, 277VAC, TH; Contact Configuration:SPST-NO; Coil Voltage:15VDC; Contact Current:30A; Product Range:T9A Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:277V; Relay Terminals:Solder; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB1857-ND T9AS1D12-15 T9AS1D12-15 57AC7582
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spst-No, 30A, 277Vac, Th; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 5506.5 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers
Relay module - 788-306 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
277V 50/60Hz Open Style Power Relay - 700-HG42A27 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Coil Voltage 277 volts
DC Coil Voltage 277 volts
View Details
2 suppliers