The FBR53-HW series is a compact, surface-mountable, 1-pole automotive relay rated for 40A resistive load at 14VDC, with an inrush current capability of 80A. It features a silver-tin oxide contact material, operates over a temperature range of -40°C to 125°C, and has a coil power consumption of 860mW at 20°C. The relay has a maximum contact voltage drop of 100mV at 1A and a mechanical life of at least 1×10⁶ operations. Dimensions are 12.3 × 15.7 × 14.0 mm with an approximate weight of 6g. It is RoHS compliant and designed for reflow soldering compatibility with a Form U (normally open) contact arrangement.
Innovative Relays
As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements.
FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.
| FCL Components America | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FBR53-HW |
| Product Name | Automotive Relays |
| Relay Type | Automotive |