Timer relay module; Nominal input voltage: 24 VDC; Limiting continuous current: 6 A; Railway; Multifunction; Yellow status indicator; Module width: 6 mm; gray
Multifunction timing relay with 1 ch
| WAGO | RS Components, Ltd. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 857-604 | 2792531 | 857-604 |
| Product Name | Relay module - Timer relay module | Timer Relays | WAGO Time Delay |
| Mounting | DIN; DIN-35 rail | ||
| Poles | Single Pole (SP) | ||
| Number if >4 | 1 # | ||
| Throw | Double Throw |