The T9A series is a DC coil power relay for PCB or panel mounting, rated for 30A switching in 1 form A (NO) and 20A in 1 form C (CO). It features a wash-tight plastic case with PCB terminals and optional 6.35mm quick-connect contact terminals. The relay uses AgCdO contacts, has a 1W coil operating from 5 to 110VDC, and meets UL Class F insulation with a maximum coil temperature of 155°C. Initial contact resistance is 75 mΩ at 1A, 5VDC or 12VAC. Dielectric strength is 1500Vrms between open contacts and 2500Vrms between contact and coil, with 3.18mm clearance and 6.36mm creepage per UL 508 and 873. Operating ambient temperature ranges from -55°C to 85°C, with a mechanical life of 10×10⁶ operations. Weight is 26g for PCB mounting. Approvals include UL E58304 and CSA LR48471.
Power Relay; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 25C0838 |
| Product Name | Power Relay; Contact Configuration Potter&brumfield Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |