General Purpose Relays Power PCB Relay 8A 12VDC DPDT Sealed
G2RL Series PCB Relays
Low-profile power PCB relays compatible with Omron G2R series. Very high coil to contact isolation meeting minimum 8 mm VDE spacing. UL Class F coil insulation standard. Coil power of 400 mW. Contacts Rated to Maximum: 16 A (high capacity), 12 A (general purpose 1 pole) and 8 A (2 pole). Vented and sealed (with ventable nib) available. UL/CSA and VDE approvals. Dimensions: 29 mm L × 12.7 mm W × 15.7 mm H (max.).
The G2RL series PCB relay have 100 milliohms (Max.) contact resistance and insulation resistance 1000 Megohms (Min.) @ 500 VDC.
RELAY, DPDT, 240VAC, 30VDC, 1.5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:1.5A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:8A RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | G2RL-24-CF-DC12 | 70176254 | 36K3228 |
| Product Name | General Purpose Relays | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt | Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron Electronic Components |
| Relay Type | General | General | |
| Approvals | RoHS | UL, CSA, VDE | RoHS |
| DC Coil Voltage | 12 volts | 12 volts | |
| Mounting | PCBoard | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) |