TE Connectivity Strain Relief, 20Way, Polyester; Accessory Type Amp Te Connectivity 111547-4

Description
STRAIN RELIEF, 20WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:AMP-LATCH Universal I/O Pin Connectors; No. of Positions:20Position s; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 20WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:AMP-LATCH Universal I/O Pin Connectors; No. of Positions:20Position s; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 20Way, Polyester; Accessory Type Amp Te Connectivity - 10H8473 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 20Way, Polyester; Accessory Type Amp Te Connectivity
10H8473
Strain Relief, 20Way, Polyester; Accessory Type Amp Te Connectivity 10H8473
STRAIN RELIEF, 20WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:AMP-LATCH Universal I/O Pin Connectors; No. of Positions:20Position s; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:20Contacts RoHS Compliant: Yes

STRAIN RELIEF, 20WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:AMP-LATCH Universal I/O Pin Connectors; No. of Positions:20Positions; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:20Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 10H8473
Product Name Strain Relief, 20Way, Polyester; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1445762-1 - TE Connectivity
Specs
Material Copper
Length 0.4685 inch (11.9 mm)
View Details
Strain Relief Liquid Tight Flex - 85820060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074546 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.984 inch (25 mm)
View Details