TE Connectivity Connector Strain Relief 5749914-1

Description
Body Features Cable Exit Angle : 120°, 180° Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Insulation Diameter Range : 1.91 - 6.35 MM  [.075 - .25 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : No Packaging Features Packaging Method : Bulk Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 120°, 180° Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Insulation Diameter Range : 1.91 - 6.35 MM  [.075 - .25 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : No Packaging Features Packaging Method : Bulk Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 5749914-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
5749914-1
Connector Strain Relief 5749914-1
Body Features Cable Exit Angle : 120°, 180° Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Insulation Diameter Range : 1.91 - 6.35 MM  [.075 - .25 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : No Packaging Features Packaging Method : Bulk Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Cable Exit Angle : 120°, 180°
  • Primary Product Color : Black
  • Primary Product Material : Polypropylene

Dimensions


  • Compatible Insulation Diameter Range : 1.91 - 6.35 MM  [.075 - .25 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 4-40

Operation/Application


  • Compatible With Connector Shell Size : 1
  • Shielded : No

Packaging Features


  • Packaging Method : Bulk
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 5749914-1
Product Name Connector Strain Relief
Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308349-6 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 2-2308350-6 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 206510-1 - TE Connectivity
Specs
Material Thermoplastic
View Details