TE Connectivity Connector Strain Relief 520852-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Rubber Configuration Features Number of Positions : 6 Dimensions Compatible Cable Diameter Range : 4.27 - 5.72 MM  [.168 - .225 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Rubber Configuration Features Number of Positions : 6 Dimensions Compatible Cable Diameter Range : 4.27 - 5.72 MM  [.168 - .225 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 520852-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
520852-1
Connector Strain Relief 520852-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Rubber Configuration Features Number of Positions : 6 Dimensions Compatible Cable Diameter Range : 4.27 - 5.72 MM  [.168 - .225 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Boot Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic Rubber

Configuration Features


  • Number of Positions : 6

Dimensions


  • Compatible Cable Diameter Range : 4.27 - 5.72 MM  [.168 - .225 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Boot

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 520852-1
Product Name Connector Strain Relief
Material Thermoplastic Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5205729-3 - TE Connectivity
Specs
Material Polypropylene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 3-747579-0 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 173212-9 - TE Connectivity
Specs
Material Soft Copper
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Connector Strain Relief - 201843-1 - TE Connectivity
Specs
Material Carbon Steel
Length 2.13 inch (53.98 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details