TE Connectivity Connector Strain Relief 207345-2

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Insulation Diameter Range : 9.91 MM  [.39 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 3 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Insulation Diameter Range : 9.91 MM  [.39 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 3 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 207345-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
207345-2
Connector Strain Relief 207345-2
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Insulation Diameter Range : 9.91 MM  [.39 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 3 Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Insulation Diameter Range : 9.91 MM  [.39 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Operation/Application


  • Compatible With Connector Shell Size : 3
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Sealable : No
  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 207345-2
Product Name Connector Strain Relief
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308348-1 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details