TE Connectivity Strain Relief, 20Way, Thermoplastic; Accessory Type Amp Te Connectivity 499252-2

Description
STRAIN RELIEF, 20WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:20Position s; Strain Relief Material:Thermoplast ic; No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 20WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:20Position s; Strain Relief Material:Thermoplast ic; No. of Contacts:20Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 20Way, Thermoplastic; Accessory Type Amp Te Connectivity - 90F4187 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 20Way, Thermoplastic; Accessory Type Amp Te Connectivity
90F4187
Strain Relief, 20Way, Thermoplastic; Accessory Type Amp Te Connectivity 90F4187
STRAIN RELIEF, 20WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:20Position s; Strain Relief Material:Thermoplast ic; No. of Contacts:20Contacts RoHS Compliant: Yes

STRAIN RELIEF, 20WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:20Positions; Strain Relief Material:Thermoplastic; No. of Contacts:20Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 90F4187
Product Name Strain Relief, 20Way, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 8 to 12.5 mm Diameter, Cord Range; Metric; M 20 x 1.5/13 - 70074638 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 2-323932-2 - TE Connectivity
Specs
Material Brass, Copper
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824270 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details