TE Connectivity Connector Strain Relief 206304-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polychloroprene Dimensions Compatible Cable Diameter Range : 5.56 - 11.13 MM  [.219 - .438 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 11 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Sealing Boot Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polychloroprene Dimensions Compatible Cable Diameter Range : 5.56 - 11.13 MM  [.219 - .438 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 11 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Sealing Boot Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 206304-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
206304-1
Connector Strain Relief 206304-1
Body Features Primary Product Color : Black Primary Product Material : Polychloroprene Dimensions Compatible Cable Diameter Range : 5.56 - 11.13 MM  [.219 - .438 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 11 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Sealing Boot Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polychloroprene

Dimensions


  • Compatible Cable Diameter Range : 5.56 - 11.13 MM  [.219 - .438 INCH ]

Operation/Application


  • Compatible With Connector Shell Size : 11

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Sealing Boot

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 206304-1
Product Name Connector Strain Relief
Material Polychloroprene
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 120623-1 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
Length 4 inch (102 mm)
View Details
Connector Strain Relief - 1546348-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Connector Strain Relief - 5745174-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Rectangular Boots & Strain Relief - 1811650-1 - TE Connectivity
Specs
Material Glass-Filled Thermoplastic
Operating Temperature -65 to 155 C (-85 to 311 F)
View Details
2 suppliers