TE Connectivity Cable Clamp Kit, Size 11, Thermoplastic; Product Range Amp Te Connectivity 1-206062-5.

Description
CABLE CLAMP KIT, SIZE 11, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:AMP CPC SERIES CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:8.36MM ROHS COMPLIANT: YES
Datasheet
Description
CABLE CLAMP KIT, SIZE 11, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:AMP CPC SERIES CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:8.36MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 11, Thermoplastic; Product Range Amp Te Connectivity - 30AC2735 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 11, Thermoplastic; Product Range Amp Te Connectivity
30AC2735
Cable Clamp Kit, Size 11, Thermoplastic; Product Range Amp Te Connectivity 30AC2735
CABLE CLAMP KIT, SIZE 11, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:AMP CPC SERIES CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:8.36MM ROHS COMPLIANT: YES

CABLE CLAMP KIT, SIZE 11, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:AMP CPC SERIES CONNECTORS; CONNECTOR SHELL SIZE:11; STRAIN RELIEF MATERIAL:THERMOPLASTIC; CABLE DIAMETER MAX:8.36MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 30AC2735
Product Name Cable Clamp Kit, Size 11, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1-2308350-7 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824600 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
Cord Grip; 11 to 21 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70074448 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.311 inch (33.3 mm)
View Details