TE Connectivity Connector Contacts 103577-2

Description
Contact Features Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Packaging Features Packaging Method : Reel Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
Request a Quote
Description
Contact Features Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Packaging Features Packaging Method : Reel Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 103577-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
103577-2
Connector Contacts 103577-2
Contact Features Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] Packaging Features Packaging Method : Reel Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]

Contact Features


  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 103577-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details