TE Connectivity Automotive Connector Caps & Covers 1379788-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 8 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Operating Temperature (Max) : 70 DEGC , 75 DEGC , 100 DEGC , 80 DEGC , 90 DEGC , 85 DEGC  [194 DEGF , 167 DEGF , 158 DEGF , 212 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 8 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Operating Temperature (Max) : 70 DEGC , 75 DEGC , 100 DEGC , 80 DEGC , 90 DEGC , 85 DEGC  [194 DEGF , 167 DEGF , 158 DEGF , 212 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1379788-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1379788-1
Automotive Connector Caps & Covers 1379788-1
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 8 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Operating Temperature (Max) : 70 DEGC , 75 DEGC , 100 DEGC , 80 DEGC , 90 DEGC , 85 DEGC  [194 DEGF , 167 DEGF , 158 DEGF , 212 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 8

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2000

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover - Cable Exit

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC , 75 DEGC , 100 DEGC , 80 DEGC , 90 DEGC , 85 DEGC  [194 DEGF , 167 DEGF , 158 DEGF , 212 DEGF , 185 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1379788-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-5-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details