TE Connectivity Automotive Connector Caps & Covers 1393454-9

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 288 Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 288 Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1393454-9 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1393454-9
Automotive Connector Caps & Covers 1393454-9
Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 288 Product Type Features Protection & Strain Relief Accessory Type : Cover

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF20

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 288

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
Buy Now Datasheet
Cover, 52Pos, Automotive Connector; Accessory Type Amp Te Connectivity - 69AH4166 - Newark, An Avnet Company
Chicago, IL, United States
Cover, 52Pos, Automotive Connector; Accessory Type Amp Te Connectivity
69AH4166
Cover, 52Pos, Automotive Connector; Accessory Type Amp Te Connectivity 69AH4166
COVER, 52POS, AUTOMOTIVE CONNECTOR; Accessory Type:Cover; For Use With:AMP 1393450-5 Automotive Connector Housings; Product Range:- RoHS Compliant: Yes

COVER, 52POS, AUTOMOTIVE CONNECTOR; Accessory Type:Cover; For Use With:AMP 1393450-5 Automotive Connector Housings; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 1393454-9 69AH4166
Product Name Automotive Connector Caps & Covers Cover, 52Pos, Automotive Connector; Accessory Type Amp Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1390760 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Zinc
View Details