TE Connectivity Rectangular Connector Hoods & Bases T1912160129-009

Description
Body Features Cable Entry Location : Side Color : Black Material : Die Cast Aluminum Dimensions Height : 80 MM  [3.15 INCH ] Length : 130 MM  [5.118 INCH ] Width : 53.2 MM  [2.095 INCH ] Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Screw & Hole Thread Size : PG29 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Hood Product Size : 6 Usage Conditions Corrosion Protected : Yes
Request a Quote
Description
Body Features Cable Entry Location : Side Color : Black Material : Die Cast Aluminum Dimensions Height : 80 MM  [3.15 INCH ] Length : 130 MM  [5.118 INCH ] Width : 53.2 MM  [2.095 INCH ] Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Screw & Hole Thread Size : PG29 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Hood Product Size : 6 Usage Conditions Corrosion Protected : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1912160129-009 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1912160129-009
Rectangular Connector Hoods & Bases T1912160129-009
Body Features Cable Entry Location : Side Color : Black Material : Die Cast Aluminum Dimensions Height : 80 MM  [3.15 INCH ] Length : 130 MM  [5.118 INCH ] Width : 53.2 MM  [2.095 INCH ] Mechanical Attachment Hood & Base Locking Device Type : Screwlock Locking Device Location : Hood Screw & Hole Thread Size : PG29 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Hood Product Size : 6 Usage Conditions Corrosion Protected : Yes

Body Features


  • Cable Entry Location : Side
  • Color : Black
  • Material : Die Cast Aluminum

Dimensions


  • Height : 80 MM  [3.15 INCH ]
  • Length : 130 MM  [5.118 INCH ]
  • Width : 53.2 MM  [2.095 INCH ]

Mechanical Attachment


  • Hood & Base Locking Device Type : Screwlock
  • Locking Device Location : Hood
  • Screw & Hole Thread Size : PG29

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Product Size : 6

Usage Conditions


  • Corrosion Protected : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1912160129-009
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 6827331 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Zinc
View Details