TE Connectivity
Automotive Connector Caps & Covers
1473867-1
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Natural Primary Product Material : PBT
Configuration Features Number of Positions : 8
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Tray Packaging Quantity : 50
Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
Usage Conditions Operating Temperature (Max) : 105 DEGC , 85 DEGC , 70 DEGC , 90 DEGC , 75 DEGC , 100 DEGC , 80 DEGC [185 DEGF , 167 DEGF , 194 DEGF , 158 DEGF , 212 DEGF , 176 DEGF , 221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Natural Primary Product Material : PBT
Configuration Features Number of Positions : 8
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Tray Packaging Quantity : 50
Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
Usage Conditions Operating Temperature (Max) : 105 DEGC , 85 DEGC , 70 DEGC , 90 DEGC , 75 DEGC , 100 DEGC , 80 DEGC [185 DEGF , 167 DEGF , 194 DEGF , 158 DEGF , 212 DEGF , 176 DEGF , 221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Cable Exit Angle : 180° Primary Product Color : Natural Primary Product Material : PBT
Configuration Features Number of Positions : 8
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Tray Packaging Quantity : 50
Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
Usage Conditions Operating Temperature (Max) : 105 DEGC , 85 DEGC , 70 DEGC , 90 DEGC , 75 DEGC , 100 DEGC , 80 DEGC [185 DEGF , 167 DEGF , 194 DEGF , 158 DEGF , 212 DEGF , 176 DEGF , 221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Cable Exit Angle : 180°
- Primary Product Color : Natural
- Primary Product Material : PBT
Configuration Features
Industry Standards
- UL Flammability Rating : UL 94HB
Mechanical Attachment
Other
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 50
Product Type Features
- Protection & Strain Relief Accessory Type : Cover - Cable Exit
Usage Conditions
- Operating Temperature (Max) : 105 DEGC , 85 DEGC , 70 DEGC , 90 DEGC , 75 DEGC , 100 DEGC , 80 DEGC [185 DEGF , 167 DEGF , 194 DEGF , 158 DEGF , 212 DEGF , 176 DEGF , 221 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
1473867-1 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Application
Rectangular
Wire Entry
Top Entry
Material
Pa
View Details