TE Connectivity Automotive Connector Caps & Covers 1-2481164-3

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Green Primary Product Material : PA 66 GF Configuration Features Compatible With Connector Code : A - D Number of Positions : 36 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Compatible With Connector Style : Housing For Female Terminals Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Green Primary Product Material : PA 66 GF Configuration Features Compatible With Connector Code : A - D Number of Positions : 36 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Compatible With Connector Style : Housing For Female Terminals Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-2481164-3 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-2481164-3
Automotive Connector Caps & Covers 1-2481164-3
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Green Primary Product Material : PA 66 GF Configuration Features Compatible With Connector Code : A - D Number of Positions : 36 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Compatible With Connector Style : Housing For Female Terminals Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Green
  • Primary Product Material : PA 66 GF

Configuration Features


  • Compatible With Connector Code : A - D
  • Number of Positions : 36

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
  • Sealable : No

Usage Conditions


  • Compatible With Connector Style : Housing For Female Terminals
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-2481164-3
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 7821292 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
Length 1.36 inch (34.54 mm)
View Details
Circular Connector Backshells - 7825890 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
View Details