TE Connectivity PCB Connector Covers 103316-2

Description
Body Features Connector Cover Side : Front Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 10 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type : Ejection Product Profile : Low Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Cover Side : Front Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 10 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type : Ejection Product Profile : Low Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Covers - 103316-2 - TE Connectivity
Berwyn, PA, United States
PCB Connector Covers
103316-2
PCB Connector Covers 103316-2
Body Features Connector Cover Side : Front Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 10 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Connector Cover Type : Ejection Product Profile : Low Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Cover Side : Front
  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Configuration Features


  • Number of Positions : 10

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Connector Cover Type : Ejection
  • Product Profile : Low
  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 103316-2
Product Name PCB Connector Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1-1437627-7-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Round
To Fit Thread / Diameter 0.1500 inch (3.81 mm)
View Details