TE Connectivity Automotive Connector Caps & Covers 1612684-1

Description
Body Features Cable Exit Angle (DEG) : 30 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 54 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 30 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 54 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1612684-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1612684-1
Automotive Connector Caps & Covers 1612684-1
Body Features Cable Exit Angle (DEG) : 30 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 54 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 30
  • Primary Product Color : Black
  • Primary Product Material : PBT

Configuration Features


  • Number of Positions : 26

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 54

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1612684-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1391540 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details