TE Connectivity Automotive Connector Caps & Covers 1-1991225-5

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 GF Configuration Features Number of Positions : 1 Dimensions Compatible Cable Bundle Diameter Range : 12.2 MM  [.48 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 GF Configuration Features Number of Positions : 1 Dimensions Compatible Cable Bundle Diameter Range : 12.2 MM  [.48 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-1991225-5 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-1991225-5
Automotive Connector Caps & Covers 1-1991225-5
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 GF Configuration Features Number of Positions : 1 Dimensions Compatible Cable Bundle Diameter Range : 12.2 MM  [.48 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Protective Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Orange
  • Primary Product Material : PA 66 GF

Configuration Features


  • Number of Positions : 1

Dimensions


  • Compatible Cable Bundle Diameter Range : 12.2 MM  [.48 INCH ]

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 500

Product Type Features


  • Protection & Strain Relief Accessory Type : Protective Cover
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-1991225-5
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Type Cap
View Details
Caps - 1571384-5-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details