TE Connectivity Automotive Connector Caps & Covers 1379101-2

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : White Primary Product Material : PBT GF20 Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 1100 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : White Primary Product Material : PBT GF20 Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 1100 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1379101-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1379101-2
Automotive Connector Caps & Covers 1379101-2
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : White Primary Product Material : PBT GF20 Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 1100 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : White
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 18

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1100

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1379101-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 450-1829-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details