TE Connectivity Automotive Connector Caps & Covers 1-2219201-2

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Configuration Features Compatible With Connector Code : 2 Number of Positions : 18 Dimensions Compatible Cable Bundle Diameter Range : 8.4 MM  [.33 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 600 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Configuration Features Compatible With Connector Code : 2 Number of Positions : 18 Dimensions Compatible Cable Bundle Diameter Range : 8.4 MM  [.33 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 600 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-2219201-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-2219201-2
Automotive Connector Caps & Covers 1-2219201-2
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Configuration Features Compatible With Connector Code : 2 Number of Positions : 18 Dimensions Compatible Cable Bundle Diameter Range : 8.4 MM  [.33 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 600 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Black
  • Primary Product Material : PA

Configuration Features


  • Compatible With Connector Code : 2
  • Number of Positions : 18

Dimensions


  • Compatible Cable Bundle Diameter Range : 8.4 MM  [.33 INCH ]

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 600

Product Type Features


  • Protection & Strain Relief Accessory Type : Wire Cover
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-2219201-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products