Dimensions Lead Wire Length : 500 MM [19.685 INCH ]
Electrical Characteristics β-Value(25/85) (K) : 3694
Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4
Usage Conditions Operating Temperature (Max) : 70 DEGC [158 DEGF ] Operating Temperature Range : -55 - 70 DEGC [-67 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 10
Dimensions
- Lead Wire Length : 500 MM [19.685 INCH ]
Electrical Characteristics
- β-Value(25/85) (K) : 3694
Product Type Features
- NTC Sensor Type : Epoxy Coated NTC Thermistor
- Tolerance β-Value (PCT) : ±0.4
Usage Conditions
- Operating Temperature (Max) : 70 DEGC [158 DEGF ]
- Operating Temperature Range : -55 - 70 DEGC [-67 - 158 DEGF ]
- Resistance (at 25°C) (KOHM) : 10