TE Connectivity Discrete NTC 11028332-00

Description
Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 76 Operation/Applicatio n Wire/Cladding Connection : 32 AWG (.2mm) Gold Plated Dumet wire Packaging Features Discrete NTC Package : Glass Radial Discrete Product Type Features Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.5 Signal Characteristics 25/85 Beta Value (K) : 3978 Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 200 Maximum Temperature : 200 DEGC  [392 DEGF ] Resistance (at Tref) (KOHM) : 3 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 from 0 - 70
Request a Quote
Description
Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 76 Operation/Applicatio n Wire/Cladding Connection : 32 AWG (.2mm) Gold Plated Dumet wire Packaging Features Discrete NTC Package : Glass Radial Discrete Product Type Features Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.5 Signal Characteristics 25/85 Beta Value (K) : 3978 Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 200 Maximum Temperature : 200 DEGC  [392 DEGF ] Resistance (at Tref) (KOHM) : 3 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 from 0 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete NTC - 11028332-00 - TE Connectivity
Berwyn, PA, United States
Discrete NTC
11028332-00
Discrete NTC 11028332-00
Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 76 Operation/Applicatio n Wire/Cladding Connection : 32 AWG (.2mm) Gold Plated Dumet wire Packaging Features Discrete NTC Package : Glass Radial Discrete Product Type Features Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor Tolerance β-Value (PCT) : ±0.5 Signal Characteristics 25/85 Beta Value (K) : 3978 Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -40 - 200 Maximum Temperature : 200 DEGC  [392 DEGF ] Resistance (at Tref) (KOHM) : 3 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ± .2 from 0 - 70

Body Features


  • Wire Connection : Open End

Dimensions


  • Discrete NTC Wire Length (MM) : 76

Operation/Application


  • Wire/Cladding Connection : 32 AWG (.2mm) Gold Plated Dumet wire

Packaging Features


  • Discrete NTC Package : Glass Radial Discrete

Product Type Features


  • Discrete NTC Sensor Type : Glass Encapsulated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.5

Signal Characteristics


  • 25/85 Beta Value (K) : 3978

Usage Conditions


  • Discrete NTC Ambient Temperature Range (DEGC) : -40 - 200
  • Maximum Temperature : 200 DEGC  [392 DEGF ]
  • Resistance (at Tref) (KOHM) : 3
  • T_ref for Resistance (DEGC) : 25
  • Temperature Accuracy (DEGC) : ± .2 from 0 - 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 11028332-00
Product Name Discrete NTC
Coating Glass
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624334-1 - TE Connectivity
Specs
Resistance (@25°C) 1000 ohms
View Details
Thermistors - 1624367-2 - TE Connectivity
Specs
Resistance (@25°C) 68000 ohms
View Details
NTC Thermistors - 11021160-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details