TE Connectivity NTC Thermistors GA10K3CG582

Description
Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features NTC Sensor Type : Leadless NTC Gold Chips Resistance Tolerance (at 25°C) (PCT) : ± 2 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features NTC Sensor Type : Leadless NTC Gold Chips Resistance Tolerance (at 25°C) (PCT) : ± 2 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - GA10K3CG582 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
GA10K3CG582
NTC Thermistors GA10K3CG582
Electrical Characteristics β-Value(25/85) (K) : 3976 Product Type Features NTC Sensor Type : Leadless NTC Gold Chips Resistance Tolerance (at 25°C) (PCT) : ± 2 Tolerance β-Value (PCT) : ±1 Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10

Electrical Characteristics


  • β-Value(25/85) (K) : 3976

Product Type Features


  • NTC Sensor Type : Leadless NTC Gold Chips
  • Resistance Tolerance (at 25°C) (PCT) : ± 2
  • Tolerance β-Value (PCT) : ±1

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
NTC Thermistors - 223-1903-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-1903-ND
NTC Thermistors 223-1903-ND
NTC Thermistor 10k Nonstandard

NTC Thermistor 10k Nonstandard

Buy Now Datasheet
Ntc Thermistor, 10K, Smd, Leadless Chip; Zero Power Resistance At 25°C Te Connectivity Sensors - 61AC4978 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Smd, Leadless Chip; Zero Power Resistance At 25°C Te Connectivity Sensors
61AC4978
Ntc Thermistor, 10K, Smd, Leadless Chip; Zero Power Resistance At 25°C Te Connectivity Sensors 61AC4978
NTC THERMISTOR, 10K, SMD, LEADLESS CHIP; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR, 10K, SMD, LEADLESS CHIP; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number GA10K3CG582 223-1903-ND 61AC4978
Product Name NTC Thermistors NTC Thermistors Ntc Thermistor, 10K, Smd, Leadless Chip; Zero Power Resistance At 25°C Te Connectivity Sensors
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-055303-ND - DigiKey
Specs
Package / Electrode Type Bead
Coating Glass
Temperature Range -55 to 150 C (-67 to 302 F)
View Details
NTC Thermistors - 223-1176-ND - DigiKey
Specs
Resistance (@25°C) 10000 ohms
View Details
NTC Thermistors - GA30K5A1A - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers