TE Connectivity NTC Thermistors 11029759-00

Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 30
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 11029759-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
11029759-00
NTC Thermistors 11029759-00
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3943 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 90 DEGC  [194 DEGF ] Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ] Resistance (at 25°C) (KOHM) : 30

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3943

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.8

Usage Conditions


  • Operating Temperature (Max) : 90 DEGC  [194 DEGF ]
  • Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
  • Resistance (at 25°C) (KOHM) : 30
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number 11029759-00
Product Name NTC Thermistors
Temperature Range -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11031946-00 - TE Connectivity
Specs
Temperature Range -40 to 200 C (-40 to 392 F)
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity - 70K8744 - Newark, An Avnet Company
Specs
Housing Other
Temperature Range -80 to ? C (-112 to ? F)
Resistance (@25°C) 10000 ohms
View Details