TE Connectivity Thermistors Sensor; Zero Power Resistance At 25°C Betatherm 100K6A372I

Description
THERMISTORS SENSOR; Zero Power Resistance at 25°C:100kohm; Product Range:100K6A Series; Thermistor Mounting:Through Hole; Beta Value (K):4143K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
THERMISTORS SENSOR; Zero Power Resistance at 25°C:100kohm; Product Range:100K6A Series; Thermistor Mounting:Through Hole; Beta Value (K):4143K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistors Sensor; Zero Power Resistance At 25°C Betatherm - 23M8118 - Newark, An Avnet Company
Chicago, IL, United States
Thermistors Sensor; Zero Power Resistance At 25°C Betatherm
23M8118
Thermistors Sensor; Zero Power Resistance At 25°C Betatherm 23M8118
THERMISTORS SENSOR; Zero Power Resistance at 25°C:100kohm; Product Range:100K6A Series; Thermistor Mounting:Through Hole; Beta Value (K):4143K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

THERMISTORS SENSOR; Zero Power Resistance at 25°C:100kohm; Product Range:100K6A Series; Thermistor Mounting:Through Hole; Beta Value (K):4143K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 23M8118
Product Name Thermistors Sensor; Zero Power Resistance At 25°C Betatherm
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details